EDAC, Inc. Edgeboard Connectors 333-009-541-102

Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-009-541-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-009-541-102-ND
Edgeboard Connectors 151-333-009-541-102-ND
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 9Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ1863 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 9Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ1863
Card Conn, Single Side, 9Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ1863
CARD CONN, SINGLE SIDE, 9POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 9POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-009-541-102-ND 60AJ1863
Product Name Edgeboard Connectors Card Conn, Single Side, 9Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1424-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details