EDAC, Inc. Edgeboard Connectors 333-008-521-607

Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-008-521-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-008-521-607-ND
Edgeboard Connectors 151-333-008-521-607-ND
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac - 59AJ2632 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac
59AJ2632
Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac 59AJ2632
CARD EDGE CONN, SINGLE SIDE, 8POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 8POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-008-521-607-ND 59AJ2632
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 1593-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End
View Details
2 suppliers