EDAC, Inc. Edgeboard Connectors 333-007-524-607

Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-007-524-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-007-524-607-ND
Edgeboard Connectors 151-333-007-524-607-ND
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 7Pos, Th; Card Edge Connector Type Edac - 59AJ7042 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 7Pos, Th; Card Edge Connector Type Edac
59AJ7042
Card Edge Conn, Single Side, 7Pos, Th; Card Edge Connector Type Edac 59AJ7042
CARD EDGE CONN, SINGLE SIDE, 7POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 7POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-007-524-607-ND 59AJ7042
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 7Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details