EDAC, Inc. Edgeboard Connectors 333-006-540-608

Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-006-540-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-006-540-608-ND
Edgeboard Connectors 151-333-006-540-608-ND
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 6Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ1810 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 6Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ1810
Card Conn, Single Side, 6Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ1810
CARD CONN, SINGLE SIDE, 6POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 6POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-006-540-608-ND 60AJ1810
Product Name Edgeboard Connectors Card Conn, Single Side, 6Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE HEADER - VERTICAL - 51706-10402400B0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1361-2-ND - DigiKey
Specs
Mounting Through Hole
View Details