EDAC, Inc. Edgeboard Connectors 333-006-540-112

Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-006-540-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-006-540-112-ND
Edgeboard Connectors 151-333-006-540-112-ND
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 6Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ8550 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 6Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ8550
Card Conn, Single Side, 6Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ8550
CARD CONN, SINGLE SIDE, 6POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 6POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-006-540-112-ND 59AJ8550
Product Name Edgeboard Connectors Card Conn, Single Side, 6Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Micro SSB Series Strip Connectors - Type AA -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Military Specification MIL-C-83513
View Details
PC Pin, Single Post Connectors - 36-1374-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PwrBlade ® - 51915-197LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers