EDAC, Inc. Edgeboard Connectors 333-006-524-102

Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-006-524-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-006-524-102-ND
Edgeboard Connectors 151-333-006-524-102-ND
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 6Pos, Th; Card Edge Connector Type Edac - 59AJ9552 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 6Pos, Th; Card Edge Connector Type Edac
59AJ9552
Card Edge Conn, Single Side, 6Pos, Th; Card Edge Connector Type Edac 59AJ9552
CARD EDGE CONN, SINGLE SIDE, 6POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 6POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-006-524-102-ND 59AJ9552
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 6Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-022LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Mounting PC Mount
View Details