EDAC, Inc. Card Edge Conn, Dual, 122Pos, Th; Card Edge Connector Type Edac 325-122-520-201

Description
CARD EDGE CONN, DUAL, 122POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:122 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 122POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:122 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 122Pos, Th; Card Edge Connector Type Edac - 59AJ3830 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 122Pos, Th; Card Edge Connector Type Edac
59AJ3830
Card Edge Conn, Dual, 122Pos, Th; Card Edge Connector Type Edac 59AJ3830
CARD EDGE CONN, DUAL, 122POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:122 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 122POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:122 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ3830
Product Name Card Edge Conn, Dual, 122Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Jacks, Plugs - 9218RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details