EDAC, Inc. Card Edge Conn, Dual, 120Pos, Wire Wrap; Card Edge Connector Type Edac 325-120-540-209

Description
CARD EDGE CONN, DUAL, 120POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:120 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 120POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:120 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 120Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ1800 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 120Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ1800
Card Edge Conn, Dual, 120Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ1800
CARD EDGE CONN, DUAL, 120POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:120 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 120POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:120 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:325 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ1800
Product Name Card Edge Conn, Dual, 120Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data