EDAC, Inc. Card Edge Conn, Dual, 118Pos, Th; Card Edge Connector Type Edac 325-118-520-208

Description
CARD EDGE CONN, DUAL, 118POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:118 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 118POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:118 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 118Pos, Th; Card Edge Connector Type Edac - 59AJ8535 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 118Pos, Th; Card Edge Connector Type Edac
59AJ8535
Card Edge Conn, Dual, 118Pos, Th; Card Edge Connector Type Edac 59AJ8535
CARD EDGE CONN, DUAL, 118POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:118 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 118POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:118 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ8535
Product Name Card Edge Conn, Dual, 118Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data