EDAC, Inc. Card Edge Conn, Dual, 114Pos, Lug; Card Edge Connector Type Edac 325-114-500-207

Description
CARD EDGE CONN, DUAL, 114POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:114 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 114POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:114 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 114Pos, Lug; Card Edge Connector Type Edac - 59AJ9542 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 114Pos, Lug; Card Edge Connector Type Edac
59AJ9542
Card Edge Conn, Dual, 114Pos, Lug; Card Edge Connector Type Edac 59AJ9542
CARD EDGE CONN, DUAL, 114POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:114 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 114POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:114 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ9542
Product Name Card Edge Conn, Dual, 114Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details