EDAC, Inc. Edgeboard Connectors 325-110-520-209

Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-325-110-520-209-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-325-110-520-209-ND
Edgeboard Connectors 151-325-110-520-209-ND
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 110Pos, Th; Card Edge Connector Type Edac - 59AJ7020 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 110Pos, Th; Card Edge Connector Type Edac
59AJ7020
Card Edge Conn, Dual, 110Pos, Th; Card Edge Connector Type Edac 59AJ7020
CARD EDGE CONN, DUAL, 110POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 110POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-325-110-520-209-ND 59AJ7020
Product Name Edgeboard Connectors Card Edge Conn, Dual, 110Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 110 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
PwrBlade ® - 51915-184LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
Headers, Male Pins - 2262-A24204-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Plug
Mounting Through Hole
Current Rating 3.0 amps
View Details