EDAC, Inc. Card Edge Conn, Dual, 104Pos, Th; Card Edge Connector Type Edac 325-104-520-207

Description
CARD EDGE CONN, DUAL, 104POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:104 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 104POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:104 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 104Pos, Th; Card Edge Connector Type Edac - 59AJ4849 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 104Pos, Th; Card Edge Connector Type Edac
59AJ4849
Card Edge Conn, Dual, 104Pos, Th; Card Edge Connector Type Edac 59AJ4849
CARD EDGE CONN, DUAL, 104POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:104 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 104POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:104 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ4849
Product Name Card Edge Conn, Dual, 104Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-M3AC1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NASZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details