EDAC, Inc. Card Edge Conn, Dual, 94Pos, Th; Card Edge Connector Type Edac 325-094-520-201

Description
CARD EDGE CONN, DUAL, 94POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:94 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 94POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:94 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 94Pos, Th; Card Edge Connector Type Edac - 59AJ2592 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 94Pos, Th; Card Edge Connector Type Edac
59AJ2592
Card Edge Conn, Dual, 94Pos, Th; Card Edge Connector Type Edac 59AJ2592
CARD EDGE CONN, DUAL, 94POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:94 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 94POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:94 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ2592
Product Name Card Edge Conn, Dual, 94Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details