EDAC, Inc. Edgeboard Connectors 325-088-540-208

Description
"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-325-088-540-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-325-088-540-208-ND
Edgeboard Connectors 151-325-088-540-208-ND
"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 88Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ2590 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 88Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ2590
Card Edge Conn, Dual, 88Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ2590
CARD EDGE CONN, DUAL, 88POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:88 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 88POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:88 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-325-088-540-208-ND 59AJ2590
Product Name Edgeboard Connectors Card Edge Conn, Dual, 88Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data