"78 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 78POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:78 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-325-078-540-209-ND | 59AJ4828 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 78Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |