"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
325 SERIES (.100" (2.54MM) CONTA
CARD EDGE CONN, DUAL, 74POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:74 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-325-074-500-207-ND | 325-074-500-207 | 59AJ4825 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual, 74Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Panel Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 74 # |