EDAC, Inc. Edgeboard Connectors 325-066-540-207

Description
"66 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"66 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-325-066-540-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-325-066-540-207-ND
Edgeboard Connectors 151-325-066-540-207-ND
"66 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"66 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 66Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ5813 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 66Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ5813
Card Edge Conn, Dual, 66Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ5813
CARD EDGE CONN, DUAL, 66POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 66POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 325-066-540-207 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
325-066-540-207
Card Edge Connectors - Edgeboard Connectors 325-066-540-207
325 SERIES (.100" (2.54MM) CONTA

325 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-325-066-540-207-ND 59AJ5813 325-066-540-207
Product Name Edgeboard Connectors Card Edge Conn, Dual, 66Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7689-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
2 suppliers
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug
Termination Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Standard Edge Connectors - 2085196-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers