EDAC, Inc. Card Edge Connectors - Edgeboard Connectors 325-066-520-207

Description
325 SERIES (.100" (2.54MM) CONTA
Datasheet
Description
325 SERIES (.100" (2.54MM) CONTA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 325-066-520-207 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
325-066-520-207
Card Edge Connectors - Edgeboard Connectors 325-066-520-207
325 SERIES (.100" (2.54MM) CONTA

325 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual, 66Pos, Th; Card Edge Connector Type Edac - 59AJ5811 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 66Pos, Th; Card Edge Connector Type Edac
59AJ5811
Card Edge Conn, Dual, 66Pos, Th; Card Edge Connector Type Edac 59AJ5811
CARD EDGE CONN, DUAL, 66POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 66POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 325-066-520-207 59AJ5811
Product Name Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual, 66Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1880-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
High Speed Backplane Connectors - 1469081-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers