EDAC, Inc. Edgeboard Connectors 325-066-500-208

Description
"66 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"66 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-325-066-500-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-325-066-500-208-ND
Edgeboard Connectors 151-325-066-500-208-ND
"66 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"66 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 325-066-500-208 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
325-066-500-208
Card Edge Connectors - Edgeboard Connectors 325-066-500-208
325 SERIES (.100" (2.54MM) CONTA

325 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual, 66Pos, Lug; Card Edge Connector Type Edac - 59AJ2578 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 66Pos, Lug; Card Edge Connector Type Edac
59AJ2578
Card Edge Conn, Dual, 66Pos, Lug; Card Edge Connector Type Edac 59AJ2578
CARD EDGE CONN, DUAL, 66POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 66POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-325-066-500-208-ND 325-066-500-208 59AJ2578
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual, 66Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 66 #
Unlock Full Specs
to access all available technical data