EDAC, Inc. Edgeboard Connectors 325-061-540-108

Description
"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-325-061-540-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-325-061-540-108-ND
Edgeboard Connectors 151-325-061-540-108-ND
"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"61 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 61Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ0757 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 61Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ0757
Card Edge Conn, Single, 61Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ0757
CARD EDGE CONN, SINGLE, 61POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:61 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 61POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:61 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:325 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-325-061-540-108-ND 60AJ0757
Product Name Edgeboard Connectors Card Edge Conn, Single, 61Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 103670 - ODG (Origin Data Global)
Specs
Termination Press-Fit
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details