EDAC, Inc. Card Edge Conn, Single, 61Pos, Th; Card Edge Connector Type Edac 325-061-520-101

Description
CARD EDGE CONN, SINGLE, 61POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:61 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 61POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:61 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 61Pos, Th; Card Edge Connector Type Edac - 59AJ2575 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 61Pos, Th; Card Edge Connector Type Edac
59AJ2575
Card Edge Conn, Single, 61Pos, Th; Card Edge Connector Type Edac 59AJ2575
CARD EDGE CONN, SINGLE, 61POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:61 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 61POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:61 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ2575
Product Name Card Edge Conn, Single, 61Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 34.112-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details