EDAC, Inc. Card Edge Conn, Dual, 60Pos, Wire Wrap; Card Edge Connector Type Edac 325-060-540-208

Description
CARD EDGE CONN, DUAL, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 60Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ2730 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 60Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ2730
Card Edge Conn, Dual, 60Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ2730
CARD EDGE CONN, DUAL, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 325-060-540-208 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
325-060-540-208
Card Edge Connectors - Edgeboard Connectors 325-060-540-208
325 SERIES (.100" (2.54MM) CONTA

325 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 60AJ2730 325-060-540-208
Product Name Card Edge Conn, Dual, 60Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details