EDAC, Inc. Card Edge Conn, Single, 59Pos, Lug; Card Edge Connector Type Edac 325-059-500-108

Description
CARD EDGE CONN, SINGLE, 59POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:59 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 59POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:59 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 59Pos, Lug; Card Edge Connector Type Edac - 59AJ4814 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 59Pos, Lug; Card Edge Connector Type Edac
59AJ4814
Card Edge Conn, Single, 59Pos, Lug; Card Edge Connector Type Edac 59AJ4814
CARD EDGE CONN, SINGLE, 59POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:59 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 59POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:59 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ4814
Product Name Card Edge Conn, Single, 59Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Modular Connectors / Ethernet Connectors - 101Y03L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers