EDAC, Inc. Card Edge Conn, Single, 58Pos, Lug; Card Edge Connector Type Edac 325-058-500-108

Description
CARD EDGE CONN, SINGLE, 58POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:58 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 58POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:58 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 58Pos, Lug; Card Edge Connector Type Edac - 59AJ5802 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 58Pos, Lug; Card Edge Connector Type Edac
59AJ5802
Card Edge Conn, Single, 58Pos, Lug; Card Edge Connector Type Edac 59AJ5802
CARD EDGE CONN, SINGLE, 58POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:58 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 58POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:58 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ5802
Product Name Card Edge Conn, Single, 58Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers