EDAC, Inc. Card Edge Conn, Single, 56Pos, Lug; Card Edge Connector Type Edac 325-056-500-101

Description
CARD EDGE CONN, SINGLE, 56POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:56 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 56POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:56 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 56Pos, Lug; Card Edge Connector Type Edac - 59AJ4803 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 56Pos, Lug; Card Edge Connector Type Edac
59AJ4803
Card Edge Conn, Single, 56Pos, Lug; Card Edge Connector Type Edac 59AJ4803
CARD EDGE CONN, SINGLE, 56POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:56 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 56POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:56 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ4803
Product Name Card Edge Conn, Single, 56Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products