EDAC, Inc. Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac 325-052-540-101

Description
CARD EDGE CONN, SINGLE, 52POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 52POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ4795 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ4795
Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ4795
CARD EDGE CONN, SINGLE, 52POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 52POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:325 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ4795
Product Name Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details