EDAC, Inc. Card Edge Conn, Single, 51Pos, Lug; Card Edge Connector Type Edac 325-051-500-109

Description
CARD EDGE CONN, SINGLE, 51POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:51 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 51POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:51 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 51Pos, Lug; Card Edge Connector Type Edac - 60AJ0737 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 51Pos, Lug; Card Edge Connector Type Edac
60AJ0737
Card Edge Conn, Single, 51Pos, Lug; Card Edge Connector Type Edac 60AJ0737
CARD EDGE CONN, SINGLE, 51POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:51 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 51POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:51 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0737
Product Name Card Edge Conn, Single, 51Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22000-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Soldering base - PCBC-A-100 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details