EDAC, Inc. Card Edge Conn, Single, 49Pos, Lug; Card Edge Connector Type Edac 325-049-500-108

Description
CARD EDGE CONN, SINGLE, 49POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:49 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 49POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:49 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 49Pos, Lug; Card Edge Connector Type Edac - 59AJ8459 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 49Pos, Lug; Card Edge Connector Type Edac
59AJ8459
Card Edge Conn, Single, 49Pos, Lug; Card Edge Connector Type Edac 59AJ8459
CARD EDGE CONN, SINGLE, 49POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:49 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 49POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:49 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ8459
Product Name Card Edge Conn, Single, 49Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip Insulator - 9272 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details