EDAC, Inc. Card Edge Conn, Dual, 46Pos, Th; Card Edge Connector Type Edac 325-046-520-209

Description
CARD EDGE CONN, DUAL, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 46Pos, Th; Card Edge Connector Type Edac - 59AJ3765 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 46Pos, Th; Card Edge Connector Type Edac
59AJ3765
Card Edge Conn, Dual, 46Pos, Th; Card Edge Connector Type Edac 59AJ3765
CARD EDGE CONN, DUAL, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ3765
Product Name Card Edge Conn, Dual, 46Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini PCI Express & mSATA - 2041119-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Current Rating 0.5 amps
View Details
10 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1811/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details