EDAC, Inc. Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac 325-040-540-209

Description
CARD EDGE CONN, DUAL, 40POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 40POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ5772 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ5772
Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ5772
CARD EDGE CONN, DUAL, 40POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 40POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ5772
Product Name Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - BGF.0M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers