EDAC, Inc. Card Edge Conn, Single, 36Pos, Lug; Card Edge Connector Type Edac 325-036-500-108

Description
CARD EDGE CONN, SINGLE, 36POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:36 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 36POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:36 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 36Pos, Lug; Card Edge Connector Type Edac - 60AJ1719 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 36Pos, Lug; Card Edge Connector Type Edac
60AJ1719
Card Edge Conn, Single, 36Pos, Lug; Card Edge Connector Type Edac 60AJ1719
CARD EDGE CONN, SINGLE, 36POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:36 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 36POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:36 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ1719
Product Name Card Edge Conn, Single, 36Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details