EDAC, Inc. Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac 325-033-520-108

Description
CARD EDGE CONN, SINGLE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac - 59AJ5753 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac
59AJ5753
Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac 59AJ5753
CARD EDGE CONN, SINGLE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ5753
Product Name Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Multi-Channel Connectors - NC-8-MA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details