EDAC, Inc. Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac 325-033-520-101

Description
CARD EDGE CONN, SINGLE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac - 59AJ2529 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac
59AJ2529
Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac 59AJ2529
CARD EDGE CONN, SINGLE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ2529
Product Name Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male to BNC Female, Adapter - SALE-9324 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details