EDAC, Inc. Card Edge Conn, Dual, 32Pos, Th; Card Edge Connector Type Edac 325-032-520-208

Description
CARD EDGE CONN, DUAL, 32POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 32POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 32Pos, Th; Card Edge Connector Type Edac - 59AJ8425 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 32Pos, Th; Card Edge Connector Type Edac
59AJ8425
Card Edge Conn, Dual, 32Pos, Th; Card Edge Connector Type Edac 59AJ8425
CARD EDGE CONN, DUAL, 32POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 32POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ8425
Product Name Card Edge Conn, Dual, 32Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 5265779 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details