EDAC, Inc. Card Edge Conn, Single, 29Pos, Wire Wrap; Card Edge Connector Type Edac 325-029-540-109

Description
CARD EDGE CONN, SINGLE, 29POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 29POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 29Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ1709 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 29Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ1709
Card Edge Conn, Single, 29Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ1709
CARD EDGE CONN, SINGLE, 29POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 29POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:325 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ1709
Product Name Card Edge Conn, Single, 29Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P230B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details