EDAC, Inc. Card Edge Conn, Single, 28Pos, Lug; Card Edge Connector Type Edac 325-028-500-101

Description
CARD EDGE CONN, SINGLE, 28POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 28POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 28Pos, Lug; Card Edge Connector Type Edac - 60AJ1707 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 28Pos, Lug; Card Edge Connector Type Edac
60AJ1707
Card Edge Conn, Single, 28Pos, Lug; Card Edge Connector Type Edac 60AJ1707
CARD EDGE CONN, SINGLE, 28POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 28POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ1707
Product Name Card Edge Conn, Single, 28Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG59/U, RG62B/U - 8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details