EDAC, Inc. Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac 325-027-500-101

Description
CARD EDGE CONN, SINGLE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac - 60AJ2678 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac
60AJ2678
Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac 60AJ2678
CARD EDGE CONN, SINGLE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ2678
Product Name Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Edge Connectors - 644113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Card Edge Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details