EDAC, Inc. Edgeboard Connectors 325-024-540-207

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-325-024-540-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-325-024-540-207-ND
Edgeboard Connectors 151-325-024-540-207-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 24Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ3728 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 24Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ3728
Card Edge Conn, Dual, 24Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ3728
CARD EDGE CONN, DUAL, 24POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 24POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-325-024-540-207-ND 59AJ3728
Product Name Edgeboard Connectors Card Edge Conn, Dual, 24Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Turret Connectors - 36-1573-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50018-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details