EDAC, Inc. Card Edge Conn, Dual, 24Pos, Th; Card Edge Connector Type Edac 325-024-520-209

Description
CARD EDGE CONN, DUAL, 24POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 24POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 24Pos, Th; Card Edge Connector Type Edac - 60AJ0685 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 24Pos, Th; Card Edge Connector Type Edac
60AJ0685
Card Edge Conn, Dual, 24Pos, Th; Card Edge Connector Type Edac 60AJ0685
CARD EDGE CONN, DUAL, 24POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 24POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0685
Product Name Card Edge Conn, Dual, 24Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details