EDAC, Inc. Card Edge Conn, Single, 20Pos, Lug; Card Edge Connector Type Edac 325-020-500-101

Description
CARD EDGE CONN, SINGLE, 20POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:20 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 20POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:20 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 20Pos, Lug; Card Edge Connector Type Edac - 60AJ1692 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 20Pos, Lug; Card Edge Connector Type Edac
60AJ1692
Card Edge Conn, Single, 20Pos, Lug; Card Edge Connector Type Edac 60AJ1692
CARD EDGE CONN, SINGLE, 20POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:20 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 20POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:20 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ1692
Product Name Card Edge Conn, Single, 20Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Jacks, Plugs - 9284GRN - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
Mini Receptacle - 888N-M4AF1-12F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details