EDAC, Inc. Card Edge Conn, Single, 17Pos, Th; Card Edge Connector Type Edac 325-017-520-108

Description
CARD EDGE CONN, SINGLE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 17Pos, Th; Card Edge Connector Type Edac - 59AJ2498 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 17Pos, Th; Card Edge Connector Type Edac
59AJ2498
Card Edge Conn, Single, 17Pos, Th; Card Edge Connector Type Edac 59AJ2498
CARD EDGE CONN, SINGLE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ2498
Product Name Card Edge Conn, Single, 17Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Cable Connectors - NCB-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details