EDAC, Inc. Edgeboard Connectors 325-013-500-108

Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-325-013-500-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-325-013-500-108-ND
Edgeboard Connectors 151-325-013-500-108-ND
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 13Pos, Lug; Card Edge Connector Type Edac - 60AJ0668 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 13Pos, Lug; Card Edge Connector Type Edac
60AJ0668
Card Edge Conn, Single, 13Pos, Lug; Card Edge Connector Type Edac 60AJ0668
CARD EDGE CONN, SINGLE, 13POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:13 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 13POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:13 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-325-013-500-108-ND 60AJ0668
Product Name Edgeboard Connectors Card Edge Conn, Single, 13Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 13 #
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1426-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28478-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details