EDAC, Inc. Card Edge Conn, Single, 13Pos, Lug; Card Edge Connector Type Edac 325-013-500-101

Description
CARD EDGE CONN, SINGLE, 13POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:13 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 13POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:13 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 13Pos, Lug; Card Edge Connector Type Edac - 59AJ2491 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 13Pos, Lug; Card Edge Connector Type Edac
59AJ2491
Card Edge Conn, Single, 13Pos, Lug; Card Edge Connector Type Edac 59AJ2491
CARD EDGE CONN, SINGLE, 13POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:13 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 13POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:13 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ2491
Product Name Card Edge Conn, Single, 13Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Edge Card - 10035388-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder To Board
View Details
2 suppliers