EDAC, Inc. Card Edge Conn, Single, 8Pos, Lug; Card Edge Connector Type Edac 325-008-500-101

Description
CARD EDGE CONN, SINGLE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 8Pos, Lug; Card Edge Connector Type Edac - 60AJ2651 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 8Pos, Lug; Card Edge Connector Type Edac
60AJ2651
Card Edge Conn, Single, 8Pos, Lug; Card Edge Connector Type Edac 60AJ2651
CARD EDGE CONN, SINGLE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ2651
Product Name Card Edge Conn, Single, 8Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details