EDAC, Inc. Edgeboard Connectors 325-005-500-107

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-325-005-500-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-325-005-500-107-ND
Edgeboard Connectors 151-325-005-500-107-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 5Pos, Lug; Card Edge Connector Type Edac - 59AJ2476 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 5Pos, Lug; Card Edge Connector Type Edac
59AJ2476
Card Edge Conn, Single, 5Pos, Lug; Card Edge Connector Type Edac 59AJ2476
CARD EDGE CONN, SINGLE, 5POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:5 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 5POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:5 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-325-005-500-107-ND 59AJ2476
Product Name Edgeboard Connectors Card Edge Conn, Single, 5Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
Latching Micro-D Card Edge Surface Mount Connectors C0 -  - Omnetics Connector Corporation
Specs
Category Card Edge Connector; Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-4920-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
4 suppliers