EDAC, Inc. Edgeboard Connectors 322-044-555-258

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Gray"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-322-044-555-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-322-044-555-258-ND
Edgeboard Connectors 151-322-044-555-258-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Gray"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Gray"

Buy Now Datasheet
Card Edge Conn, Dual, 44Pos, Lug; Card Edge Connector Type Edac - 59AJ8391 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 44Pos, Lug; Card Edge Connector Type Edac
59AJ8391
Card Edge Conn, Dual, 44Pos, Lug; Card Edge Connector Type Edac 59AJ8391
CARD EDGE CONN, DUAL, 44POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 44POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-322-044-555-258-ND 59AJ8391
Product Name Edgeboard Connectors Card Edge Conn, Dual, 44Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 44 #
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-020 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details