EDAC, Inc. Edgeboard Connectors 322-044-522-254

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Gray"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-322-044-522-254-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-322-044-522-254-ND
Edgeboard Connectors 151-322-044-522-254-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Gray"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Gray"

Buy Now Datasheet
Card Edge Conn, Dual, 44Pos, Th; Card Edge Connector Type Edac - 59AJ2475 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 44Pos, Th; Card Edge Connector Type Edac
59AJ2475
Card Edge Conn, Dual, 44Pos, Th; Card Edge Connector Type Edac 59AJ2475
CARD EDGE CONN, DUAL, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-322-044-522-254-ND 59AJ2475
Product Name Edgeboard Connectors Card Edge Conn, Dual, 44Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 44 #
Unlock Full Specs
to access all available technical data