EDAC, Inc. Edgeboard Connectors 322-022-559-158

Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Gray"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-322-022-559-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-322-022-559-158-ND
Edgeboard Connectors 151-322-022-559-158-ND
"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Gray"

"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Gray"

Buy Now Datasheet
Card Edge Conn, Single, 22Pos, Th; Card Edge Connector Type Edac - 60AJ2646 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 22Pos, Th; Card Edge Connector Type Edac
60AJ2646
Card Edge Conn, Single, 22Pos, Th; Card Edge Connector Type Edac 60AJ2646
CARD EDGE CONN, SINGLE, 22POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 22POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-322-022-559-158-ND 60AJ2646
Product Name Edgeboard Connectors Card Edge Conn, Single, 22Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28494-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Strip Connector Standards - Type Surface Mount - A24001-004 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PCB Connectors - NCS-FB-B127 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers