EDAC, Inc. Card Edge Conn, Dual, 22Pos, Th; Card Edge Connector Type Edac 322-022-557-154

Description
CARD EDGE CONN, DUAL, 22POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 22POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 22Pos, Th; Card Edge Connector Type Edac - 59AJ5693 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 22Pos, Th; Card Edge Connector Type Edac
59AJ5693
Card Edge Conn, Dual, 22Pos, Th; Card Edge Connector Type Edac 59AJ5693
CARD EDGE CONN, DUAL, 22POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 22POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ5693
Product Name Card Edge Conn, Dual, 22Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Connectors - 1706973 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details