EDAC, Inc. Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac 317-076-540-808

Description
CARD EDGE CONN, DUAL, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ0647 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ0647
Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ0647
CARD EDGE CONN, DUAL, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0647
Product Name Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details